Capital Lighting, Inc. N6183-473 Mid. Chandeliers-Candle 370545

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 18.81 Product Name: Three Light Chandelier UPC: 840254028081 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 18.81 Product Name: Three Light Chandelier UPC: 840254028081 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
N6183-473 Mid. Chandeliers-Candle - 370545 - Capital Lighting, Inc.
Columbus, OH, USA
N6183-473 Mid. Chandeliers-Candle
370545
N6183-473 Mid. Chandeliers-Candle 370545
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 18.81 Product Name: Three Light Chandelier UPC: 840254028081 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 18.81
Product Name: Three Light Chandelier
UPC: 840254028081
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370545
Product Name N6183-473 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details