Capital Lighting, Inc. N950830 Mid. Chandeliers-Candle 370528

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Chandelier UPC: 840254026377 Category: Chandelier Glass: Antiqued Bohemian Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Chandelier UPC: 840254026377 Category: Chandelier Glass: Antiqued Bohemian Crystal

Suppliers

Company
Product
Description
Supplier Links
N950830 Mid. Chandeliers-Candle - 370528 - Capital Lighting, Inc.
Columbus, OH, USA
N950830 Mid. Chandeliers-Candle
370528
N950830 Mid. Chandeliers-Candle 370528
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Chandelier UPC: 840254026377 Category: Chandelier Glass: Antiqued Bohemian Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze
Product Name: Eight Light Chandelier
UPC: 840254026377
Category: Chandelier
Glass: Antiqued Bohemian Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370528
Product Name N950830 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details