Capital Lighting, Inc. N9036 Mid. Chandeliers-Candle 370505

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brass Weight: 65 Product Name: Eight Light Chandelier UPC: 840254030817 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brass Weight: 65 Product Name: Eight Light Chandelier UPC: 840254030817 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
N9036 Mid. Chandeliers-Candle - 370505 - Capital Lighting, Inc.
Columbus, OH, USA
N9036 Mid. Chandeliers-Candle
370505
N9036 Mid. Chandeliers-Candle 370505
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brass Weight: 65 Product Name: Eight Light Chandelier UPC: 840254030817 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brass
Weight: 65
Product Name: Eight Light Chandelier
UPC: 840254030817
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370505
Product Name N9036 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details