Capital Lighting, Inc. VS19403-LSLS Bathroom Fixtures-Three Lights 370296

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Light Silver Leaf Sienna Weight: 13.09 Product Name: Three Light Vanity Strip UPC: 014817478044 Category: Vanity Strips Glass: French Scavo Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Light Silver Leaf Sienna Weight: 13.09 Product Name: Three Light Vanity Strip UPC: 014817478044 Category: Vanity Strips Glass: French Scavo Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19403-LSLS Bathroom Fixtures-Three Lights - 370296 - Capital Lighting, Inc.
Columbus, OH, USA
VS19403-LSLS Bathroom Fixtures-Three Lights
370296
VS19403-LSLS Bathroom Fixtures-Three Lights 370296
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 10.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Light Silver Leaf Sienna Weight: 13.09 Product Name: Three Light Vanity Strip UPC: 014817478044 Category: Vanity Strips Glass: French Scavo Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.63
Height: 10.50
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Light Silver Leaf Sienna
Weight: 13.09
Product Name: Three Light Vanity Strip
UPC: 014817478044
Category: Vanity Strips
Glass: French Scavo
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370296
Product Name VS19403-LSLS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details