Capital Lighting, Inc. VS19601-PN Sconces-Single Glass 370274

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.13 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.76 Product Name: One Light Vanity Strip UPC: 014817478082 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.13 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.76 Product Name: One Light Vanity Strip UPC: 014817478082 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19601-PN Sconces-Single Glass - 370274 - Capital Lighting, Inc.
Columbus, OH, USA
VS19601-PN Sconces-Single Glass
370274
VS19601-PN Sconces-Single Glass 370274
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.13 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.76 Product Name: One Light Vanity Strip UPC: 014817478082 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.13
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 1.76
Product Name: One Light Vanity Strip
UPC: 014817478082
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370274
Product Name VS19601-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details