Capital Lighting, Inc. VS19901-PN Sconces-Single Glass 370268

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.43 Product Name: One Light Vanity Strip UPC: 014817478372 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.43 Product Name: One Light Vanity Strip UPC: 014817478372 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19901-PN Sconces-Single Glass - 370268 - Capital Lighting, Inc.
Columbus, OH, USA
VS19901-PN Sconces-Single Glass
370268
VS19901-PN Sconces-Single Glass 370268
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 1.43 Product Name: One Light Vanity Strip UPC: 014817478372 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 1.43
Product Name: One Light Vanity Strip
UPC: 014817478372
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370268
Product Name VS19901-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details