Capital Lighting, Inc. VS19704-PN Bathroom Fixtures-Four Lights 370262

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 8.58 Product Name: Four Light Vanity Strip UPC: 014817478525 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 8.58 Product Name: Four Light Vanity Strip UPC: 014817478525 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19704-PN Bathroom Fixtures-Four Lights - 370262 - Capital Lighting, Inc.
Columbus, OH, USA
VS19704-PN Bathroom Fixtures-Four Lights
370262
VS19704-PN Bathroom Fixtures-Four Lights 370262
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 8.58 Product Name: Four Light Vanity Strip UPC: 014817478525 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.13
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 8.58
Product Name: Four Light Vanity Strip
UPC: 014817478525
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370262
Product Name VS19704-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details