Capital Lighting, Inc. VS19704-BS Bathroom Fixtures-Four Lights 370261

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 8.58 Product Name: Four Light Vanity Strip UPC: 014817478518 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 8.58 Product Name: Four Light Vanity Strip UPC: 014817478518 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19704-BS Bathroom Fixtures-Four Lights - 370261 - Capital Lighting, Inc.
Columbus, OH, USA
VS19704-BS Bathroom Fixtures-Four Lights
370261
VS19704-BS Bathroom Fixtures-Four Lights 370261
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 8.58 Product Name: Four Light Vanity Strip UPC: 014817478518 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.13
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 8.58
Product Name: Four Light Vanity Strip
UPC: 014817478518
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370261
Product Name VS19704-BS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details