Capital Lighting, Inc. 106X Lamps-Floor Lamps 370253

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 59.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 59.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass

Suppliers

Company
Product
Description
Supplier Links
106X Lamps-Floor Lamps - 370253 - Capital Lighting, Inc.
Columbus, OH, USA
106X Lamps-Floor Lamps
370253
106X Lamps-Floor Lamps 370253
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 59.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Natural Brass

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 59.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Natural Brass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370253
Product Name 106X Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details