Capital Lighting, Inc. Z1504 ALT Lamps-Swing Arm-Wall 370252

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 15.25 Length 15.25 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Wall Swinger UPC: 8322701070 Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 15.25 Length 15.25 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Wall Swinger UPC: 8322701070 Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
Z1504 ALT Lamps-Swing Arm-Wall - 370252 - Capital Lighting, Inc.
Columbus, OH, USA
Z1504 ALT Lamps-Swing Arm-Wall
370252
Z1504 ALT Lamps-Swing Arm-Wall 370252
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 15.25 Length 15.25 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Wall Swinger UPC: 8322701070 Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 15.25
Length 15.25
Extension: 14
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Wall Swinger
UPC: 8322701070
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370252
Product Name Z1504 ALT Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details