Capital Lighting, Inc. Z1502 ALT Lamps-Table Lamps 370251

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Extension: 14 Bulb Type: Wedge Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322701162 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Extension: 14 Bulb Type: Wedge Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322701162 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Z1502 ALT Lamps-Table Lamps - 370251 - Capital Lighting, Inc.
Columbus, OH, USA
Z1502 ALT Lamps-Table Lamps
370251
Z1502 ALT Lamps-Table Lamps 370251
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Extension: 14 Bulb Type: Wedge Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322701162 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 29.00
Extension: 14
Bulb
Type: Wedge
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322701162
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370251
Product Name Z1502 ALT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details