Capital Lighting, Inc. VS19702-PN Bathroom Fixtures-Two Lights 370245

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.73 Product Name: Two Light Vanity Strip UPC: 014817478464 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.73 Product Name: Two Light Vanity Strip UPC: 014817478464 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19702-PN Bathroom Fixtures-Two Lights - 370245 - Capital Lighting, Inc.
Columbus, OH, USA
VS19702-PN Bathroom Fixtures-Two Lights
370245
VS19702-PN Bathroom Fixtures-Two Lights 370245
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4.73 Product Name: Two Light Vanity Strip UPC: 014817478464 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.13
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 4.73
Product Name: Two Light Vanity Strip
UPC: 014817478464
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370245
Product Name VS19702-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details