Capital Lighting, Inc. VS19701-PN Sconces-Single Glass 370243

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4.51 Product Name: One Light Vanity Strip UPC: 014817478433 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4.51 Product Name: One Light Vanity Strip UPC: 014817478433 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19701-PN Sconces-Single Glass - 370243 - Capital Lighting, Inc.
Columbus, OH, USA
VS19701-PN Sconces-Single Glass
370243
VS19701-PN Sconces-Single Glass 370243
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 10.13 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4.51 Product Name: One Light Vanity Strip UPC: 014817478433 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 10.13
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 4.51
Product Name: One Light Vanity Strip
UPC: 014817478433
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370243
Product Name VS19701-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details