Capital Lighting, Inc. WB1584IC Sconces-Double Candle 370229

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.13 Extension: 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ivory Crackle Weight: 2.42 Product Name: Two Light Wall Bracket UPC: 014817479140 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.13 Extension: 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ivory Crackle Weight: 2.42 Product Name: Two Light Wall Bracket UPC: 014817479140 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
WB1584IC Sconces-Double Candle - 370229 - Capital Lighting, Inc.
Columbus, OH, USA
WB1584IC Sconces-Double Candle
370229
WB1584IC Sconces-Double Candle 370229
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.13 Extension: 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ivory Crackle Weight: 2.42 Product Name: Two Light Wall Bracket UPC: 014817479140 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.13
Extension: 6.38
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Ivory Crackle
Weight: 2.42
Product Name: Two Light Wall Bracket
UPC: 014817479140
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370229
Product Name WB1584IC Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details