Capital Lighting, Inc. WB1585BUS Sconces-Single Candle 370227

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.38 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 1.94 Product Name: One Light Wall Bracket UPC: 014817479508 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.38 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 1.94 Product Name: One Light Wall Bracket UPC: 014817479508 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
WB1585BUS Sconces-Single Candle - 370227 - Capital Lighting, Inc.
Columbus, OH, USA
WB1585BUS Sconces-Single Candle
370227
WB1585BUS Sconces-Single Candle 370227
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.38 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Silver Weight: 1.94 Product Name: One Light Wall Bracket UPC: 014817479508 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 9.38
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnished Silver
Weight: 1.94
Product Name: One Light Wall Bracket
UPC: 014817479508
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370227
Product Name WB1585BUS Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details