Capital Lighting, Inc. WB1582FG Sconces-Double Candle 370205

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.69 Extension: 7.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Firenze Gold Weight: 3.63 Product Name: Two Light Wall Bracket UPC: 014817478969 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.69 Extension: 7.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Firenze Gold Weight: 3.63 Product Name: Two Light Wall Bracket UPC: 014817478969 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
WB1582FG Sconces-Double Candle - 370205 - Capital Lighting, Inc.
Columbus, OH, USA
WB1582FG Sconces-Double Candle
370205
WB1582FG Sconces-Double Candle 370205
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.69 Extension: 7.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Firenze Gold Weight: 3.63 Product Name: Two Light Wall Bracket UPC: 014817478969 Category: Wall Brackets Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 21.69
Extension: 7.13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Firenze Gold
Weight: 3.63
Product Name: Two Light Wall Bracket
UPC: 014817478969
Category: Wall Brackets
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370205
Product Name WB1582FG Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details