Capital Lighting, Inc. P1253BK Mini Pendants-Cable 370116

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.82 Product Name: One Light Pendant UPC: 014817477832 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.82 Product Name: One Light Pendant UPC: 014817477832 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1253BK Mini Pendants-Cable - 370116 - Capital Lighting, Inc.
Columbus, OH, USA
P1253BK Mini Pendants-Cable
370116
P1253BK Mini Pendants-Cable 370116
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.82 Product Name: One Light Pendant UPC: 014817477832 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.82
Product Name: One Light Pendant
UPC: 014817477832
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 11/16`` DP:1 7/16`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370116
Product Name P1253BK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details