Capital Lighting, Inc. P1254DBZ Mini Pendants-Cable 370115

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.06 Height: 9.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 2.2 Product Name: One Light Mini Pendant UPC: 014817477863 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.06 Height: 9.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 2.2 Product Name: One Light Mini Pendant UPC: 014817477863 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1254DBZ Mini Pendants-Cable - 370115 - Capital Lighting, Inc.
Columbus, OH, USA
P1254DBZ Mini Pendants-Cable
370115
P1254DBZ Mini Pendants-Cable 370115
PRODUCT DETAILS / SPECS Width/Dia: 7.06 Height: 9.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Weight: 2.2 Product Name: One Light Mini Pendant UPC: 014817477863 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 7.06
Height: 9.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 014817477863
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 11/16`` DP:1 7/16`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370115
Product Name P1254DBZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details