Capital Lighting, Inc. P1253DBZ Mini Pendants-Cable 370111

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 2.82 Product Name: One Light Pendant UPC: 014817477856 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 2.82 Product Name: One Light Pendant UPC: 014817477856 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1253DBZ Mini Pendants-Cable - 370111 - Capital Lighting, Inc.
Columbus, OH, USA
P1253DBZ Mini Pendants-Cable
370111
P1253DBZ Mini Pendants-Cable 370111
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 2.82 Product Name: One Light Pendant UPC: 014817477856 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Weight: 2.82
Product Name: One Light Pendant
UPC: 014817477856
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 11/16`` DP:1 7/16`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370111
Product Name P1253DBZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details