Capital Lighting, Inc. P1253PN Mini Pendants-Cable 370110

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.82 Product Name: One Light Pendant UPC: 014817477849 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.82 Product Name: One Light Pendant UPC: 014817477849 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1253PN Mini Pendants-Cable - 370110 - Capital Lighting, Inc.
Columbus, OH, USA
P1253PN Mini Pendants-Cable
370110
P1253PN Mini Pendants-Cable 370110
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.82 Product Name: One Light Pendant UPC: 014817477849 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 11/16`` DP:1 7/16`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2.82
Product Name: One Light Pendant
UPC: 014817477849
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 11/16`` DP:1 7/16`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370110
Product Name P1253PN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details