Capital Lighting, Inc. P1260BS Mini Pendants-Rod 370105

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.8 Product Name: One Light Mini Pendant UPC: 014817479584 Category: Chandeliers Glass: Silver Organza Diffuser Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.8 Product Name: One Light Mini Pendant UPC: 014817479584 Category: Chandeliers Glass: Silver Organza Diffuser Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P1260BS Mini Pendants-Rod - 370105 - Capital Lighting, Inc.
Columbus, OH, USA
P1260BS Mini Pendants-Rod
370105
P1260BS Mini Pendants-Rod 370105
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 6.8 Product Name: One Light Mini Pendant UPC: 014817479584 Category: Chandeliers Glass: Silver Organza Diffuser Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 6.8
Product Name: One Light Mini Pendant
UPC: 014817479584
Category: Chandeliers
Glass: Silver Organza Diffuser
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370105
Product Name P1260BS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details