Capital Lighting, Inc. P1258BUS Mini Pendants-Rod 370103

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.50 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Silver Weight: 8.25 Product Name: One Light Mini Pendant UPC: 014817479348 Category: Chandeliers Glass: Linen Diffuser Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.50 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Silver Weight: 8.25 Product Name: One Light Mini Pendant UPC: 014817479348 Category: Chandeliers Glass: Linen Diffuser Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1258BUS Mini Pendants-Rod - 370103 - Capital Lighting, Inc.
Columbus, OH, USA
P1258BUS Mini Pendants-Rod
370103
P1258BUS Mini Pendants-Rod 370103
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 13.50 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Burnished Silver Weight: 8.25 Product Name: One Light Mini Pendant UPC: 014817479348 Category: Chandeliers Glass: Linen Diffuser Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 13.50
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Burnished Silver
Weight: 8.25
Product Name: One Light Mini Pendant
UPC: 014817479348
Category: Chandeliers
Glass: Linen Diffuser
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/8`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370103
Product Name P1258BUS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details