Capital Lighting, Inc. VS19202-BS/GSL Bathroom Fixtures-Two Lights 370059

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 7.59 Product Name: Two Light Vanity Strip UPC: 014817477924 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 7.59 Product Name: Two Light Vanity Strip UPC: 014817477924 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19202-BS/GSL Bathroom Fixtures-Two Lights - 370059 - Capital Lighting, Inc.
Columbus, OH, USA
VS19202-BS/GSL Bathroom Fixtures-Two Lights
370059
VS19202-BS/GSL Bathroom Fixtures-Two Lights 370059
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 7.59 Product Name: Two Light Vanity Strip UPC: 014817477924 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 7.59
Product Name: Two Light Vanity Strip
UPC: 014817477924
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370059
Product Name VS19202-BS/GSL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details