Capital Lighting, Inc. VS19203-BS/GSL Bathroom Fixtures-Three Lights 370053

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 10.78 Product Name: Three Light Vanity Strip UPC: 014817477948 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 10.78 Product Name: Three Light Vanity Strip UPC: 014817477948 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19203-BS/GSL Bathroom Fixtures-Three Lights - 370053 - Capital Lighting, Inc.
Columbus, OH, USA
VS19203-BS/GSL Bathroom Fixtures-Three Lights
370053
VS19203-BS/GSL Bathroom Fixtures-Three Lights 370053
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 10.78 Product Name: Three Light Vanity Strip UPC: 014817477948 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.63
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 10.78
Product Name: Three Light Vanity Strip
UPC: 014817477948
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370053
Product Name VS19203-BS/GSL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details