Capital Lighting, Inc. VS19203-ORB/RSL Bathroom Fixtures-Three Lights 370050

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.78 Product Name: Three Light Vanity Strip UPC: 014817477955 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.78 Product Name: Three Light Vanity Strip UPC: 014817477955 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19203-ORB/RSL Bathroom Fixtures-Three Lights - 370050 - Capital Lighting, Inc.
Columbus, OH, USA
VS19203-ORB/RSL Bathroom Fixtures-Three Lights
370050
VS19203-ORB/RSL Bathroom Fixtures-Three Lights 370050
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 10.78 Product Name: Three Light Vanity Strip UPC: 014817477955 Category: Vanity Strips Glass: Cream Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.63
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 10.78
Product Name: Three Light Vanity Strip
UPC: 014817477955
Category: Vanity Strips
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370050
Product Name VS19203-ORB/RSL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details