Capital Lighting, Inc. SF305BS Semi-Flush Mts.-Bowl Style 370034

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.06 Height: 10.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 11 Product Name: One Light Semi Flush UPC: 014817479560 Category: Semi Flush Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: D:1`` H:5 3/16`` Round
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.06 Height: 10.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 11 Product Name: One Light Semi Flush UPC: 014817479560 Category: Semi Flush Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: D:1`` H:5 3/16`` Round

Suppliers

Company
Product
Description
Supplier Links
SF305BS Semi-Flush Mts.-Bowl Style - 370034 - Capital Lighting, Inc.
Columbus, OH, USA
SF305BS Semi-Flush Mts.-Bowl Style
370034
SF305BS Semi-Flush Mts.-Bowl Style 370034
PRODUCT DETAILS / SPECS Width/Dia: 19.06 Height: 10.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 11 Product Name: One Light Semi Flush UPC: 014817479560 Category: Semi Flush Shipped Via: Oversized Safety Rating: cUL Safety Listing: Damp Canopy: D:1`` H:5 3/16`` Round

PRODUCT DETAILS / SPECS
Width/Dia: 19.06
Height: 10.88
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Steel
Weight: 11
Product Name: One Light Semi Flush
UPC: 014817479560
Category: Semi Flush
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:1`` H:5 3/16`` Round

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370034
Product Name SF305BS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details