PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 4.4
Product Name: One Light Vanity Strip
UPC: 014817477917
Category: Vanity Strips
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 370025 |
| Product Name | VS19201-ORB/RSL Sconces-Single Glass |
| Application | Residential |