Capital Lighting, Inc. VS19201-BS/GSL Sconces-Single Glass 370021

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.4 Product Name: One Light Vanity Strip UPC: 014817477900 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.4 Product Name: One Light Vanity Strip UPC: 014817477900 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VS19201-BS/GSL Sconces-Single Glass - 370021 - Capital Lighting, Inc.
Columbus, OH, USA
VS19201-BS/GSL Sconces-Single Glass
370021
VS19201-BS/GSL Sconces-Single Glass 370021
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 4.4 Product Name: One Light Vanity Strip UPC: 014817477900 Category: Vanity Strips Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 4.4
Product Name: One Light Vanity Strip
UPC: 014817477900
Category: Vanity Strips
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 370021
Product Name VS19201-BS/GSL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details