PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 24.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Pewter
Product Name: One Light Wall Sconce
UPC: 782042772151
Category: Interior
Top to outlet: 12.00
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 369998 |
| Product Name | B2931 Sconces-Single Candle |
| Application | Residential |