Capital Lighting, Inc. B2892 Sconces-Drum Shades 369996

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Finish Product Name: Two Light Wall Sconce UPC: 782042773868 Category: Interior Top to outlet: 15.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Finish Product Name: Two Light Wall Sconce UPC: 782042773868 Category: Interior Top to outlet: 15.50

Suppliers

Company
Product
Description
Supplier Links
B2892 Sconces-Drum Shades - 369996 - Capital Lighting, Inc.
Columbus, OH, USA
B2892 Sconces-Drum Shades
369996
B2892 Sconces-Drum Shades 369996
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Finish Product Name: Two Light Wall Sconce UPC: 782042773868 Category: Interior Top to outlet: 15.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf Finish
Product Name: Two Light Wall Sconce
UPC: 782042773868
Category: Interior
Top to outlet: 15.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369996
Product Name B2892 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details