Capital Lighting, Inc. B2922 Sconces-Double Candle 369995

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf With Umber Product Name: Two Light Wall Sconce UPC: 782042773912 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf With Umber Product Name: Two Light Wall Sconce UPC: 782042773912 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B2922 Sconces-Double Candle - 369995 - Capital Lighting, Inc.
Columbus, OH, USA
B2922 Sconces-Double Candle
369995
B2922 Sconces-Double Candle 369995
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf With Umber Product Name: Two Light Wall Sconce UPC: 782042773912 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.75
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze Leaf With Umber
Product Name: Two Light Wall Sconce
UPC: 782042773912
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369995
Product Name B2922 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details