Capital Lighting, Inc. B2882 Sconces-Pocket 369994

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite And Silver Product Name: Two Light Wall Sconce UPC: 782042773851 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite And Silver Product Name: Two Light Wall Sconce UPC: 782042773851 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B2882 Sconces-Pocket - 369994 - Capital Lighting, Inc.
Columbus, OH, USA
B2882 Sconces-Pocket
369994
B2882 Sconces-Pocket 369994
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite And Silver Product Name: Two Light Wall Sconce UPC: 782042773851 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Graphite And Silver
Product Name: Two Light Wall Sconce
UPC: 782042773851
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369994
Product Name B2882 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details