Capital Lighting, Inc. B2912 Sconces-Pocket 369992

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Umbria Bronze Product Name: Two Light Wall Sconce UPC: 782042773905 Category: Interior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Umbria Bronze Product Name: Two Light Wall Sconce UPC: 782042773905 Category: Interior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
B2912 Sconces-Pocket - 369992 - Capital Lighting, Inc.
Columbus, OH, USA
B2912 Sconces-Pocket
369992
B2912 Sconces-Pocket 369992
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Umbria Bronze Product Name: Two Light Wall Sconce UPC: 782042773905 Category: Interior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Umbria Bronze
Product Name: Two Light Wall Sconce
UPC: 782042773905
Category: Interior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369992
Product Name B2912 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details