Capital Lighting, Inc. BF2632 Sconces-Pocket 369989

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall Sconce Cfl UPC: 782042766235 Category: Interior Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall Sconce Cfl UPC: 782042766235 Category: Interior Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
BF2632 Sconces-Pocket - 369989 - Capital Lighting, Inc.
Columbus, OH, USA
BF2632 Sconces-Pocket
369989
BF2632 Sconces-Pocket 369989
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Aged Pewter Product Name: One Light Wall Sconce Cfl UPC: 782042766235 Category: Interior Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.75
Extension: 5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Aged Pewter
Product Name: One Light Wall Sconce Cfl
UPC: 782042766235
Category: Interior
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369989
Product Name BF2632 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details