Capital Lighting, Inc. BF2882 Sconces-Single Glass 369985

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Graphite And Silver Product Name: One Light Wall Sconce UPC: 782042773509 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Graphite And Silver Product Name: One Light Wall Sconce UPC: 782042773509 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
BF2882 Sconces-Single Glass - 369985 - Capital Lighting, Inc.
Columbus, OH, USA
BF2882 Sconces-Single Glass
369985
BF2882 Sconces-Single Glass 369985
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Graphite And Silver Product Name: One Light Wall Sconce UPC: 782042773509 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Graphite And Silver
Product Name: One Light Wall Sconce
UPC: 782042773509
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369985
Product Name BF2882 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details