Capital Lighting, Inc. BF2732 Exterior -Wall Mount 369984

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Graphite Product Name: Two Light Wall Cfl UPC: 782042766259 Category: Exterior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Graphite Product Name: Two Light Wall Cfl UPC: 782042766259 Category: Exterior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
BF2732 Exterior -Wall Mount - 369984 - Capital Lighting, Inc.
Columbus, OH, USA
BF2732 Exterior -Wall Mount
369984
BF2732 Exterior -Wall Mount 369984
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Graphite Product Name: Two Light Wall Cfl UPC: 782042766259 Category: Exterior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 14.00
Extension: 5
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Graphite
Product Name: Two Light Wall Cfl
UPC: 782042766259
Category: Exterior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369984
Product Name BF2732 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details