Capital Lighting, Inc. BF2752 Sconces-Other 369981

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Autumn Leaf Product Name: Two Light Wall Cfl UPC: 782042766280 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Autumn Leaf Product Name: Two Light Wall Cfl UPC: 782042766280 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
BF2752 Sconces-Other - 369981 - Capital Lighting, Inc.
Columbus, OH, USA
BF2752 Sconces-Other
369981
BF2752 Sconces-Other 369981
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Autumn Leaf Product Name: Two Light Wall Cfl UPC: 782042766280 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Autumn Leaf
Product Name: Two Light Wall Cfl
UPC: 782042766280
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369981
Product Name BF2752 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details