Capital Lighting, Inc. BF2811GR-L Sconces-Single Glass 369980

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 14.00 Extension: 3.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Graphite Product Name: One Light Wall Sconce Cfl UPC: 782042766327 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 14.00 Extension: 3.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Graphite Product Name: One Light Wall Sconce Cfl UPC: 782042766327 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
BF2811GR-L Sconces-Single Glass - 369980 - Capital Lighting, Inc.
Columbus, OH, USA
BF2811GR-L Sconces-Single Glass
369980
BF2811GR-L Sconces-Single Glass 369980
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 14.00 Extension: 3.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Graphite Product Name: One Light Wall Sconce Cfl UPC: 782042766327 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 14.00
Extension: 3.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Graphite
Product Name: One Light Wall Sconce Cfl
UPC: 782042766327
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369980
Product Name BF2811GR-L Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details