Capital Lighting, Inc. B2942 Exterior -Wall Mount 369977

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042773936 Category: Exterior Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042773936 Category: Exterior Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
B2942 Exterior -Wall Mount - 369977 - Capital Lighting, Inc.
Columbus, OH, USA
B2942 Exterior -Wall Mount
369977
B2942 Exterior -Wall Mount 369977
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042773936 Category: Exterior Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Silver
Product Name: One Light Wall
UPC: 782042773936
Category: Exterior
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369977
Product Name B2942 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details