Capital Lighting, Inc. B2952 Exterior -Wall Mount 369976

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.50 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fired Iron Product Name: Three Light Wall UPC: 782042773950 Category: Exterior Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.50 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fired Iron Product Name: Three Light Wall UPC: 782042773950 Category: Exterior Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
B2952 Exterior -Wall Mount - 369976 - Capital Lighting, Inc.
Columbus, OH, USA
B2952 Exterior -Wall Mount
369976
B2952 Exterior -Wall Mount 369976
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.50 Extension: 16.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Fired Iron Product Name: Three Light Wall UPC: 782042773950 Category: Exterior Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 39.50
Extension: 16.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Fired Iron
Product Name: Three Light Wall
UPC: 782042773950
Category: Exterior
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369976
Product Name B2952 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details