Capital Lighting, Inc. B2951 Exterior -Wall Mount 369974

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fired Iron Product Name: One Light Wall UPC: 782042773943 Category: Exterior Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fired Iron Product Name: One Light Wall UPC: 782042773943 Category: Exterior Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
B2951 Exterior -Wall Mount - 369974 - Capital Lighting, Inc.
Columbus, OH, USA
B2951 Exterior -Wall Mount
369974
B2951 Exterior -Wall Mount 369974
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.25 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fired Iron Product Name: One Light Wall UPC: 782042773943 Category: Exterior Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.25
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Fired Iron
Product Name: One Light Wall
UPC: 782042773943
Category: Exterior
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369974
Product Name B2951 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details