Capital Lighting, Inc. B2961 Exterior -Wall Mount 369973

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042773967 Category: Exterior Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042773967 Category: Exterior Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
B2961 Exterior -Wall Mount - 369973 - Capital Lighting, Inc.
Columbus, OH, USA
B2961 Exterior -Wall Mount
369973
B2961 Exterior -Wall Mount 369973
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042773967 Category: Exterior Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Pewter
Product Name: One Light Wall
UPC: 782042773967
Category: Exterior
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369973
Product Name B2961 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details