Capital Lighting, Inc. B2971 Exterior -Wall Mt./Flush 369972

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Wall UPC: 782042773998 Category: Exterior Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Wall UPC: 782042773998 Category: Exterior Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
B2971 Exterior -Wall Mt./Flush - 369972 - Capital Lighting, Inc.
Columbus, OH, USA
B2971 Exterior -Wall Mt./Flush
369972
B2971 Exterior -Wall Mt./Flush 369972
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Vintage Bronze Product Name: Two Light Wall UPC: 782042773998 Category: Exterior Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Product Name: Two Light Wall
UPC: 782042773998
Category: Exterior
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369972
Product Name B2971 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details