Capital Lighting, Inc. B2962 Exterior -Wall Mount 369971

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Wall UPC: 782042773974 Category: Exterior Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Wall UPC: 782042773974 Category: Exterior Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
B2962 Exterior -Wall Mount - 369971 - Capital Lighting, Inc.
Columbus, OH, USA
B2962 Exterior -Wall Mount
369971
B2962 Exterior -Wall Mount 369971
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Pewter Product Name: Two Light Wall UPC: 782042773974 Category: Exterior Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Pewter
Product Name: Two Light Wall
UPC: 782042773974
Category: Exterior
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369971
Product Name B2962 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details