Capital Lighting, Inc. B3163 Exterior -Wall Mt./Flush 369967

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Leaf Product Name: Two Light Wall UPC: 782042791596 Category: Exterior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Leaf Product Name: Two Light Wall UPC: 782042791596 Category: Exterior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
B3163 Exterior -Wall Mt./Flush - 369967 - Capital Lighting, Inc.
Columbus, OH, USA
B3163 Exterior -Wall Mt./Flush
369967
B3163 Exterior -Wall Mt./Flush 369967
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Leaf Product Name: Two Light Wall UPC: 782042791596 Category: Exterior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Painted Bronze Leaf
Product Name: Two Light Wall
UPC: 782042791596
Category: Exterior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369967
Product Name B3163 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details