Capital Lighting, Inc. B3172 Sconces-Pocket 369964

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.75 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cottage Bronze Product Name: Two Light Wall Sconce UPC: 782042791602 Category: Interior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.75 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cottage Bronze Product Name: Two Light Wall Sconce UPC: 782042791602 Category: Interior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
B3172 Sconces-Pocket - 369964 - Capital Lighting, Inc.
Columbus, OH, USA
B3172 Sconces-Pocket
369964
B3172 Sconces-Pocket 369964
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.75 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cottage Bronze Product Name: Two Light Wall Sconce UPC: 782042791602 Category: Interior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.75
Extension: 4.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cottage Bronze
Product Name: Two Light Wall Sconce
UPC: 782042791602
Category: Interior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369964
Product Name B3172 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details