Capital Lighting, Inc. B3201 Exterior -Wall Mt./Flush 369962

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 11.88 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042791657 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 11.88 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042791657 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B3201 Exterior -Wall Mt./Flush - 369962 - Capital Lighting, Inc.
Columbus, OH, USA
B3201 Exterior -Wall Mt./Flush
369962
B3201 Exterior -Wall Mt./Flush 369962
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 11.88 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Pewter Product Name: One Light Wall UPC: 782042791657 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 11.88
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Pewter
Product Name: One Light Wall
UPC: 782042791657
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369962
Product Name B3201 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details