Capital Lighting, Inc. B3423 Exterior -Wall Mt./Flush 369959

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 19.75 Extension: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Brass Product Name: Three Light Wall UPC: 782042792272 Category: Exterior Top to outlet: 9.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 19.75 Extension: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Brass Product Name: Three Light Wall UPC: 782042792272 Category: Exterior Top to outlet: 9.75

Suppliers

Company
Product
Description
Supplier Links
B3423 Exterior -Wall Mt./Flush - 369959 - Capital Lighting, Inc.
Columbus, OH, USA
B3423 Exterior -Wall Mt./Flush
369959
B3423 Exterior -Wall Mt./Flush 369959
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 19.75 Extension: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Brass Product Name: Three Light Wall UPC: 782042792272 Category: Exterior Top to outlet: 9.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 19.75
Extension: 5.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heirloom Brass
Product Name: Three Light Wall
UPC: 782042792272
Category: Exterior
Top to outlet: 9.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369959
Product Name B3423 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details