Capital Lighting, Inc. BF2614 Sconces-Pocket 369958

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Sapporo Silver Product Name: Two Light Wall Sconce Cfl UPC: 782042766228 Category: Interior Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Sapporo Silver Product Name: Two Light Wall Sconce Cfl UPC: 782042766228 Category: Interior Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
BF2614 Sconces-Pocket - 369958 - Capital Lighting, Inc.
Columbus, OH, USA
BF2614 Sconces-Pocket
369958
BF2614 Sconces-Pocket 369958
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Sapporo Silver Product Name: Two Light Wall Sconce Cfl UPC: 782042766228 Category: Interior Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Sapporo Silver
Product Name: Two Light Wall Sconce Cfl
UPC: 782042766228
Category: Interior
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369958
Product Name BF2614 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details