Capital Lighting, Inc. BF2603 Exterior -Wall Mount 369955

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sapporo Silver Product Name: One Light Wall Cfl UPC: 782042766211 Category: Exterior Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sapporo Silver Product Name: One Light Wall Cfl UPC: 782042766211 Category: Exterior Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
BF2603 Exterior -Wall Mount - 369955 - Capital Lighting, Inc.
Columbus, OH, USA
BF2603 Exterior -Wall Mount
369955
BF2603 Exterior -Wall Mount 369955
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 26.00 Extension: 6 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Sapporo Silver Product Name: One Light Wall Cfl UPC: 782042766211 Category: Exterior Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 26.00
Extension: 6
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Sapporo Silver
Product Name: One Light Wall Cfl
UPC: 782042766211
Category: Exterior
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 369955
Product Name BF2603 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details